Black Box Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| Basic fiber patch cable. Black Box quality. In Stock. | |
| Basic fiber patch cable. Laser-optimized. Black Box quality. | |
| Choose from duplex or simplex and from riser (PVC) or plenum. Available in ST, SC, LC, and MT-RJ connector styles. Duplex MT-RJ connectors are smaller than standard SC connectors, and... | |
| Connections are easy to terminate w/ this flexible, 2-fiber cable. Use for connections from closet to wall outlet & from the wall outlet to the desktop. Use w/ either LED... | |
| Easy to terminate w/ this flexible 2-fiber cable. Use for connections from closet to wall outlet & from wall outlet to desktop. Use w/ LED or laser light source. | |
| Enables you to connect to an LC connector with your Basic Light Source. Minimal insertion loss and reflection. Use with fiber optic light sources for tesing fiber links. Also available... | |
| Enables you to connect to an ST connector with your Basic Light Source. Also available in FC to SC and FC to LC. Minimal insertion loss and reflection. Use with... | |
| Gb ENET link distance of 1000m@850nm & 550m@1300nm; 10GbE links of 300m@850nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equip. 900µm buffered. Easy stripping... | |
| Gb ENET link distance of 1040m@850nm & 550m@1300nm; 10GbE link of 550m@850nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equip. 900 µm buffered. Easy... | |
| Gb ENET link distance of 5000m@1300nm. 10GbE link of 10000m@1300nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equip. 900µm buffered. Easy stripping & handling. | |
| Gb Ethernet link distance of 1000m@850nm & 550m@1300nm; 10GbE link of 300m@850nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equip. 900µm buffered. Easy stripping... | |
| Gb Ethernet link distance of 1040m@850nm & 550m@1300nm; 10GbE link of 550m@850nm. Run between wiring closet & equip room. Terminate into loaded patch panel & equipment. 900µm buffered. Easy stripping... | |
| Gb Ethernet link distance of 300m @ 850nm & 550m @ 1300nm. Runs between wiring closet & equip room. Terminate into loaded patch panels & equipment. Buffered to 900 µm. | |
| Gb Ethernet link distance of 300m@850nm & 550m@1300nm. Runs between wiring closet & equipment room. Terminate into loaded patch panels & equipment. Buffered to 900µm. Easy stripping & handling. Tested... | |
| Gb Ethernet link distance of 5000m@1300nm. 10GbE link of 10000m@1300nm. Run between wiring closet & equipment room. Terminate into loaded patch panels & equipment. 900µm buffered. Easy stripping & handling. | |
| Great for new buildings and upgrades to existing buildings. Ideal for storage area networks (SANs), high-speed parallel optics interconnects, and other high-speed, high-capacity interconnect applications. Ceramic connectors provide low signal... | |
| Higher data aggregation in the backbone, riser, and high-speed parallel interconnects (HSPIs). Full compatibility with a broad range of laser-based and legacy protocols and applications. Industry-leading CPC coatings for superior... | |
| Meet GR-20-CORE & ICEA S-104-696 water penetration requirement. Ensure cable damage can be contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards... | |
| Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. For humid climate & underground run. UV stabilizer guards vs sun exposure. | |
| Meet GR-20-CORE & ICEA S-104-696 water penetration requirements. Ensure cable damage contained to repairable length. Jacket resists fungus. Ideal for humid climate & underground run. UV stabilizer guards vs sun... | |
| Save on labor & materials. Pull cable once instead of pulling conduit & then pulling cable. Built tough. UL Listed w/ aluminum interlocking armor covering internal plenum jacket. Ideal for... | |
| This PVC cable is certified OFNR for use as riser cable. LC connectors are almost half the size of standard ST & SC terminations and are ideal for desktop applications. | |
| Use between buildings in campus settings. GR-20-CORE for water penetration. Flame-retardant inner jacket. Resists UV rays, fungus, & moisture. No need to terminate within 50ft of building’s entrance. Outer OFCP... | |
| Use with either LED or laser light sources. With a laser light source, bandwidth increases to 2000 MHz/km. |
| Next >> |