Black Box 10-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0010-FF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-ft RS232 Shielded Cable Metal Hood DB9 Female/Female - EDN12H-0010-FF - Black Box
Lawrence, PA, USA
10-ft RS232 Shielded Cable Metal Hood DB9 Female/Female
EDN12H-0010-FF
10-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0010-FF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Supplier's Site
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box - 93B1336 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box
93B1336
Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box 93B1336
EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 10FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN12H-0010-FF 93B1336
Product Name 10-ft RS232 Shielded Cable Metal Hood DB9 Female/Female Extension Cable, Serial, 10Ft, Beige; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Assembled Sensor Cables, RG 316 -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Coaxial
Cable Shielding Braid
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details