Black Box Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 2M; Fibre Optic Connector A Black Box EFNT410-002M-LCLC

Description
FO PATCH CABLE, 50/125UM, LC-LC, MM, 2M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes
Description
FO PATCH CABLE, 50/125UM, LC-LC, MM, 2M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 2M; Fibre Optic Connector A Black Box - 37AJ4517 - Newark, An Avnet Company
Chicago, IL, United States
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 2M; Fibre Optic Connector A Black Box
37AJ4517
Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 2M; Fibre Optic Connector A Black Box 37AJ4517
FO PATCH CABLE, 50/125UM, LC-LC, MM, 2M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

FO PATCH CABLE, 50/125UM, LC-LC, MM, 2M; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:2mm; Fibre Diameter:50µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ4517
Product Name Fo Patch Cable, 50/125Um, Lc-Lc, Mm, 2M; Fibre Optic Connector A Black Box
Product Type Fibre Channel; Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details