Black Box 10-ft. RG59 Coax Cable BNC/BNC ETN59-0010-BNC

Description
Coax cable custom made for IBM 3270 and WANG systems.
Datasheet
Description
Coax cable custom made for IBM 3270 and WANG systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-ft. RG59 Coax Cable BNC/BNC - ETN59-0010-BNC - Black Box
Lawrence, PA, USA
10-ft. RG59 Coax Cable BNC/BNC
ETN59-0010-BNC
10-ft. RG59 Coax Cable BNC/BNC ETN59-0010-BNC
Coax cable custom made for IBM 3270 and WANG systems.

Coax cable custom made for IBM 3270 and WANG systems.

Supplier's Site
Coaxial Cable; Coaxial Cable Type Black Box - 94B5937 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable; Coaxial Cable Type Black Box
94B5937
Coaxial Cable; Coaxial Cable Type Black Box 94B5937
COAXIAL CABLE; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Black; Jacket Material:PVC; Conductor Material:Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… -  - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
Cable for Computer Nework Etc…
BLACK BOX CORP Cable and Wire ETN59-0010-BNC

BLACK BOX CORP Cable and Wire ETN59-0010-BNC

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ETN59-0010-BNC 94B5937
Product Name 10-ft. RG59 Coax Cable BNC/BNC Coaxial Cable; Coaxial Cable Type Black Box Cable for Computer Nework Etc…
Application RF Computer
Product Type Patch
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q1055-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers