Heavy-duty interconnection cable with shielded metallic foils.
RCA AUDIO/VIDEO CABLE, 50FT; Connector Type A:RCA/Phono Plug; Connector Type B:RCA/Phono Jack; Cable Length - Imperial:50ft; Cable Length - Metric:15.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | EJ514-0050-MM | 02C0224 |
| Product Name | 50-ft. (15.2-m) Single Audio Cable | Rca Audio/video Cable, 50Ft; Connector Type A Black Box |
| Application | Audio | Audio; Video |