Black Box Datasheets for VGA Cables
VGA cables use three-row, 15-pin video graphics array (VGA) adapters to connect video and computer monitors, video cards, and some high definition televisions (HDTV). They carry analog signals rather than digital signals, including RGBHV and VESA DDC data.
VGA Cables: Learn more
| Product Name | Notes |
|---|---|
| Connect an existing DVI monitor to a VGA video source. | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double... | |
| Convert signals from DisplayPort to VGA. | |
| Convert signals from Mini DisplayPort to VGA | |
| Dongle cable provides strain relief and reduce stress on the interface. Supports analog signals. | |
| Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop... | |
| Ideal for splitting VGA video signals in desktop applications. | |
| If you have a non-DVI device and want the benefits of high-performance digital video, choose our DVI Adapters, which guarantee compatibility with the DVI-A interface. This model can provide a... | |
| Meets DisplayPort 1.1 standards. Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p... | |
| Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. | |
| Perfect for system integration & connects PC or RGB video to display devices. Maintains excellent signal strength & provides 1024 x 768 resolution up to 150 feet & 800x600 resolution... | |
| Provides quick way to connect PC or laptop to video display system w/speakers. Ideal for use with projectors, flat-screen monitors in self-service kiosks & info booths, video cameras, & more. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Premium cable is shielded to extend video/sound signals w/out distortion. Compatible w/ monitors & video cards. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. Coax cable features separate drain wire. Compatible... | |
| Quick way to connect PC/laptop to video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. The cable is compatible with all VGA monitors and video... | |
| Small & flexible. Ideal for tight spaces & video presentations, & for use w/portable equipment. Small size is excellent for travel. Panel mount this cable. Each end can be connected... | |
| Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is... | |
| Supports audio signals with a 3.5-mm output port. Includes a Micro USB female port for connecting an optional power adapter. Guaranteed for life. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable. | |
| This EC Series KVM CPU Cable can be used to connect a VGA and PS/2 computer to the EC KVM Switch. This is a hybrid cable. | |
| This EC Series KVM CPU Cable can be used to connect a VGA and USB computer to the EC KVM Switch. This is a hybrid cable. | |
| This KVM CPU Cable can be used to connect a VGA and PS/2 computer to a KVM Switch. This is a hybrid cable which supports the VGA & PS/2 interfaces... | |
| This KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer to a KVM Switch. This is a hybrid cable which supports the VGA, USB,... | |
| This KVM CPU Cable can be used to connect a VGA and USB computer to a KVM Switch. This is a hybrid cable which supports the VGA & USB interfaces... | |
| This KVM CPU Cable can be used to connect VGA & 8-Pin Mini Din Sun computer up with select KVM Switches that support the DB25 interface. The cable supports VGA... | |
| This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with VGA & USB Computers. The cable supports built in PS/2 to... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice, along with analog... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, along with a... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog audio. | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog audio. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also a... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog Audio... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog Audio. | |
| This Secure KVM CPU Cable can be used to connect a VGA and USB computer to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce... | |
| This Secure KVM User Cable can be used to connect a VGA monitor to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce data emissions. | |
| Use DVI to eliminate resolution or color changes and pixel-lock adjustments in laptop-to-projector connections, too. If you have a non-DVI monitor but want to take advantage of the high-performance digital... | |
| VGA to Component Adapter Cable - 40 cm | |
| VGA to Composite and S-Video Adapter Cable - 32 cm | |
| You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor... |