Black Box Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable is Siamese-style with two conductors. For superior performance, conductors are solid, silver-plated, 26 AWG copper. Low attenuation at standard frequencies. For indoor environments. UL® listed to NEC® and CEC... | |
| Can be used for analog composite video. Great for home theater systems. Common uses for S/PDIF audio include DVD players, Blu-ray players, and audio systems. The cable can also be... | |
| Coax cable custom made for IBM 3270 and WANG systems. | |
| Constructed to withstand the elements. Eliminate jumper cables. If you link 400-Style Cable anywhere you use high-performance, low-loss coax cable: for cellular, PCS, paging, 2-way radios, and almost any wireless... | |
| RCA cable that can carry digital S/PDIF audio or composite video. | |
| This KVM Cascade/Expansion cable will connect two switches together so they can be cascaded. The user will be able to access any computers or servers on the sub-master switches if... | |
| This KVM CPU Cable can be used to connect VGA & 8-Pin Mini Din Sun computer up with select KVM Switches that support the DB25 interface. The cable supports VGA... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports 13W3 Video and PS/2 Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, along with a... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog audio. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also a... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog... | |
| Use this cable with the ServSwitch™, ServSwitch Ultra™, ServManager, Matrix ServSwitch, ServSwitch Affinity™, and ServSwitch Jr.™. | |
| Use this cable with the ServSwitch, ServSwitch Ultra™, Matrix ServSwitch™, ServSwitch Affinity, and ServSwitch Jr. | |
| Use to connect a ServSwitch to a Sun keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed... | |
| Use to connect a ServSwitch to a Sun® keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed... |