Black Box Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| 10/100/1000-Mbps speed. Add standard RJ45 port to laptop or PC. Small chipset on RJ45 side for conversion. Downloads at 500Kbps & uploads at 60Kbps. USB 3.1 TypeC port power. Ideal... | |
| All digital dongle supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). No power needed. Power comes from the USB 3.1 Type C port making... | |
| Backward compatible with USB 1.1 devices. Shielded twisted-pair construction. | |
| Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuit boosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female... | |
| Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuitboosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female connector. | |
| Cable extends up to 4 feet. Use to connect your laptop or PC with USB peripherals and equipment. Compatible with USB 2.0. Small enough to fit in a laptop case,... | |
| Category 3.0. Transfer rates up to 4.8 Gbps. Use with the most recent storage and multimedia devices. Compatible with USB 2.0. | |
| Connect devices with USB 2.0 Type Micro B connectors to laptops and notebooks with USB C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C... | |
| Connect devices with USB 3.0 Type Micro B connectors to devices with USB 3.1 C connectors. Transfer data at USB 3.0 SuperSpeed rates of 5Gbps. USB C connector is reversible. | |
| Connect USB 2.0/3.0 Type-A port to USB 3.1 Type-C port. Sync & charge USB 2.0 & 3.0 flash drives, keyboards, mice, & other peripherals. USB 3.1 Type-C connector is reversible. | |
| Connects hubs and peripherals, such as printers, scanners, and storage drives. Shielded twisted-pair construction. | |
| Convert a computer's USB 3.1 Type-C port into a USB Type A female port to connect existing USB 2.0 and 3.0 devices. Sync/charge USB 2.0 and 3.0 flash drives, keyboards,... | |
| Links the IEEE 1284 parallel interface to the Universal Serial Bus (USB) interface. Offers true bidirectional communications. Maximum throughput: 1.216 Megabytes per second (ECP mode). Compatible with most printers. Guaranteed... | |
| Shielded twisted-pair construction. Because the cable provides power, check with the manufacturer before using for data transfer between two computers. | |
| Shielded twisted-pair construction. Cables with right-angle hoods are available. | |
| Shielded twisted-pair construction. Micro B connector has 5 pins. | |
| Shielded twisted-pair construction. Mini B connector has 5 pins. | |
| Shielded twisted-pair construction. | |
| Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices. | |
| Small chipset on VGA side enables video conversion. Active adapter supports analog signals. Power comes from the USB 3.1 Type C port. Ideal for mobile devices. Type C connector is... | |
| Supports resolutions up to 3840 x 2160 (4K) @ 60Mz up to 10-ft. (3M). Small chipset on DisplayPort side enables video conversion. Power comes from USB 3.1 Type C port. | |
| Supports USB 2.0. Features one Type A male connector and one Type A female connector. Guaranteed for life! | |
| Sync & charge USB 2.0 Type B enabled printers & scanners to laptops with USB 3.1 Type C connectors. Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB... | |
| Sync & charge USB Mini-B enabled hard drives & other devices to laptops & notebooks w/ USB C connectors. Sync & charge USB Mini-B enabled hard drives & other devices... | |
| Sync and charge USB 2.0 TypeB enabled printers and scanners to laptops with USB 3.1 TypeC connectors. Transfer data at USB 2.0 of 480 Mbps. USB C connector is reversible. | |
| Sync/charge USB 2.0 MiniB enabled hard drives & other devices to laptops & notebooks w/USB 3.1 TypeC connectors. Compatible w/GPSs, action cameras, MP3 players, tablets & smartphones w/MiniUSB ports. Transfer... | |
| This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together. | |
| This cable can connect DVI-D and USB Computers to a DVI-D and USB KVM Switch. | |
| This cable can connect DVI-I and USB Computers to a DVI-I and USB KVM Switch. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable. | |
| This EC Series KVM CPU Cable can be used to connect a VGA and USB computer to the EC KVM Switch. This is a hybrid cable. | |
| This KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer to a KVM Switch. This is a hybrid cable which supports the VGA, USB,... | |
| This KVM CPU Cable can be used to connect a VGA and USB computer to a KVM Switch. This is a hybrid cable which supports the VGA & USB interfaces... | |
| This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video... | |
| This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with VGA & USB Computers. The cable supports built in PS/2 to... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. | |
| This Secure KVM CPU Cable can be used to connect a VGA and USB computer to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce... | |
| Transfer data at USB 2.0 High-Speed rates of 480 Mbps. USB 3.1 C connector is reversible. Plug it in up or down. Compatible with tablets or smartphones with Micro-USB ports. | |
| Transfer data at USB 3.1 SuperSpeed+ rates of 10Gbps, twice as fast as USB 3.0. Charge & connect USB C enabled devices, such as laptops, notebooks, phones, gaming devices, and... |