The Fiber Optic Cable Assembly, part number 83F4058, features a multimode fiber type with a core diameter of 62.5 µm and a cladding diameter of 125 µm. It is designed with ST and SC connectors and has a lead length of 1 meter (3.2 feet). The cable is compliant with RoHS standards and is suitable for applications requiring high bandwidth and immunity to electrical interference. The attenuation rates are <3.75 dB/km at 850 nm and <1.5 dB/km at 1300 nm, with a bandwidth of 160 MHz/km at 850 nm and 500 MHz/km at 1300 nm. The operating temperature range is -20 to +70°C, and the minimum bend radius is 5 cm. This assembly is ideal for use in high-data-rate systems and environments where electromagnetic interference is a concern.
FIBER OPTIC CABLE ASSEMBLY; Fibre Optic Connector A:ST; Fibre Optic Connector B:SC; No. of Fibers:2Fibres; Fibre Type:Multimode; Lead Length - Metric:1m; Fibre Diameter:62.5µm / 125µm; Product Range:-; Cable Length:3.2ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 83F4058 |
| Product Name | Fiber Optic Cable Assembly; Fibre Optic Connector A Black Box |
| Product Type | Fibre Channel |