Black Box Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable includes two RCA cables in one. Industry-standard color coding makes identifying left and right audio channels easy. This heavy-duty stereo interconnection cable has spiral shielding to prevent interference and... | |
| Can be used for analog composite video. Great for home theater systems. Common uses for S/PDIF audio include DVD players, Blu-ray players, and audio systems. The cable can also be... | |
| Coax conductors are protected by foil and copper braided shielding to reduce distortion and unwanted interference. Video connectors are green, blue, and red; they are labeled Y, Pb, and Pr. | |
| Connect your PC or mobile devices to a sound system. | |
| Digital cables feature 24K connectors for top-quality transmission and a long life. | |
| Economy-grade speaker wire provides good sound at a great price! | |
| Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop... | |
| Fits lots of applications to deliver quality at a great price. | |
| Heavy-duty interconnection cable with shielded metallic foils. | |
| Heavy-duty interconnection cable | |
| Provides quick way to connect PC or laptop to video display system w/speakers. Ideal for use with projectors, flat-screen monitors in self-service kiosks & info booths, video cameras, & more. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Premium cable is shielded to extend video/sound signals w/out distortion. Compatible w/ monitors & video cards. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. Coax cable features separate drain wire. Compatible... | |
| Quick way to connect PC/laptop to video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. The cable is compatible with all VGA monitors and video... | |
| RCA cable that can carry digital S/PDIF audio or composite video. | |
| Stereo sound for your computer. | |
| Supports audio signals with a 3.5-mm output port. Includes a Micro USB female port for connecting an optional power adapter. Guaranteed for life. | |
| This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable. | |
| This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable. | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice, along with analog... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal... | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog audio. | |
| This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog audio. | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog Audio... | |
| This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog Audio. | |
| Three connectors on a Y cable form an audio signal splitter or combiner. |