Black Box 5-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor EMN25C-0005-MF

Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet
Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor - EMN25C-0005-MF - Black Box
Lawrence, PA, USA
5-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor
EMN25C-0005-MF
5-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor EMN25C-0005-MF
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

Supplier's Site
Serial Cable Assembly; Connector Type A Black Box - 02C0397 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable Assembly; Connector Type A Black Box
02C0397
Serial Cable Assembly; Connector Type A Black Box 02C0397
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: No

SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EMN25C-0005-MF 02C0397
Product Name 5-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor Serial Cable Assembly; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details