Black Box DB15 Molded Shielded Data Cable M/F 25Ft. With Thumbscrews EGM16T-0025-MF

Description
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.
Datasheet
Description
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB15 Molded Shielded Data Cable M/F 25Ft. With Thumbscrews - EGM16T-0025-MF - Black Box
Lawrence, PA, USA
DB15 Molded Shielded Data Cable M/F 25Ft. With Thumbscrews
EGM16T-0025-MF
DB15 Molded Shielded Data Cable M/F 25Ft. With Thumbscrews EGM16T-0025-MF
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.

Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.

Supplier's Site
Computer Cable Assembly, 25 Ft, 7.6 M, Grey; Connector Type A Black Box - 50M1009 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assembly, 25 Ft, 7.6 M, Grey; Connector Type A Black Box
50M1009
Computer Cable Assembly, 25 Ft, 7.6 M, Grey; Connector Type A Black Box 50M1009
COMPUTER CABLE ASSEMBLY, 25 FT, 7.6 M, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE ASSEMBLY, 25 FT, 7.6 M, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19313683 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19313683
Cable for Computer Nework Etc… 19313683
DB15 MOLDED SHIELDED DATA CABLE M/F 25FT. WITH THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

DB15 MOLDED SHIELDED DATA CABLE M/F 25FT. WITH THUMBSCREWS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EGM16T-0025-MF 50M1009 19313683
Product Name DB15 Molded Shielded Data Cable M/F 25Ft. With Thumbscrews Computer Cable Assembly, 25 Ft, 7.6 M, Grey; Connector Type A Black Box Cable for Computer Nework Etc…
Application Networking Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details