Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
EXTENSION CABLE, SERIAL, 5FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
| Black Box | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | EDN12H-0005-MM | 50B3157 |
| Product Name | 5-ft RS232 Shielded Cable Metal Hood DB9 Male/Male | Extension Cable, Serial, 5Ft, Beige; Connector Type A Black Box |
| Product Type | Patch; Serial |