Black Box Datasheets for Computer Cables

Computer cables are used to connect monitors, keyboards, printers, hard drives, and other peripherals to computers.
Computer Cables: Learn more

Product Name Notes
24 AWG stranded construction. Low capacitance, foil shielded. Guaranteed for life!
24-AWG stranded construction. Low capacitance, Foil-Shielded. Cable can also be used for RS-422, RS-485, and V.35 interfaces. Guaranteed for life!
6-Pin Mini DIN Cable (CL2), Female/Female, 6-ft. (1.8-m)
6-Pin Mini DIN Y-Cable Connectors that link accessories to an IBM® AT® style computer or keyboard port.
Adds DDC support for CAT5 extenders connected to DDC monitors. Connect CPUs to ServSwitch™ Brand CAT5 KVM Micro Extender Kits. You also can connect CPUs to Rackmount ServSwitch Brand CAT5...
Basic cable that meets or exceeds industry standards. 250 MHz. 26 AWG stranded conductors. Molded, snagless boot. Flash gold contacts. PVC jacket.
Basic cable that meets or exceeds industry standards. 26-AWG stranded conductors. Molded, snagless boot. Flash gold contacts.
Buffers all data traffic to ensure signal quality and reduce errors. Embedded Application-Specific Integrated Circuit boosts signals. Compatible with USB Version 2.0 specifications. Features one male connector and one female...
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors.
Can also be used for parallel transmissions up to 20 feet. Unshielded data cable. 22 AWG stranded construction. Guaranteed for life!
Coax cable custom made for IBM 3270 and WANG systems.
Connect serial devices up to 50 feet from your ServSwitch. Use with ServSwitch Affinity™ models (R2 versions), Multiplatform Matrix ServSwitch models (R4 versions), and ServSwitch Console Plus models. Guaranteed for...
Connect serial devices up to 50 ft.from ServSwitch. Use w/ ServSwitch Affinity models (R2 versions), Multiplatform Matrix ServSwitch models (R4 versions), & ServSwitch Console Plus models.
Connect the parallel port of a computer to any standard non-parallel printer. Features 18-conductor 28 AWG foil-shielded construction. Fully molded with thumbscrews. Dot-Matrix Printer 18-Conductor Cable with Right-Angle Connector
Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double...
Create a connection from the source to the display digitally with a DVI-D cable. If you have a non-DVI device and want the benefits of high-performance digital video, choose our...
Digital cables feature 24K connectors for top-quality transmission and a long life.
Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed...
Flash Cable for CATx Extenders
Flash upgrade your ServSwitch™, ServSwitch Ultra™, Matrix ServSwitch, or ServSwitch Affinity™ firmware via the RJ-11 serial port.
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male...
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the...
For use with RS-232, V. 35, RS-422, and RS-485 interfaces. Distances up to 500 feet . Low capacitance, foil shielded. Ideal choice for office environments. 24 AWG stranded construction. Guaranteed...
Gold-plated contacts are designed for an insertion/extraction life of 1000 cycles. Cable features four pairs, 24 AWG construction, basic RJ-45 connectors, straight pinning, and a PVC jacket.
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better...
High-quality flat-satin cable for data and voice applications. For typical telephone use. Stranded conductor.
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Ideal for AT-to-AT file transfers. Gray PVC jacket with metal (EMI/RFI) hoods. Has 115-ohm nominal impedance at 1 MHz or above. Crosses Pins 2 and 3 for RS-232 standards compliance.
Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC...
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause interference. Low capacitance, braided foil shield. 24 AWG stranded construction. Guaranteed for...
Ideal for protecting data. Connectors are nonmolded for easy repinning. Heavier gauge conductors—24 AWG for minimal resistance. Guaranteed for life!
Ideal for splitting VGA video signals in desktop applications.
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Lock it or not: the choice is yours. This one-of-a-kind cable gives you the ability to lock down critical network ports when you need to without buying new patch cords.
Male screw locks are standard. All conductors are straight wired for connecting the serial output of your computer to a switch box. Break RS-232's 50-foot distance barrier with these cables.
Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar...
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction.
Mylar® shielding protects communications from EMI/RFI. Cable is 26 AWG. Use this male/female cable to extend the cable on your AT® style mouse or to extend the cable on your...
No external power source required. Includes (1) 5-ft. (1.5-m) ribbon cable with (1) DB25 male and (1) DB25 female connector. Anything goes. Connect any make or model computer with any...
One end is in inches, other in centimeters. Small enough to fit in laptop case, briefcase, or pocket. Spool has 2" diameter & is only 4" long. Pulls out to...
Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and...
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are...
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long...
Provide monitor connections only—use when connecting more than one monitor to the ServSwitch™ Multi Video or the ServSwitch Ultra Multi Video.
Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life!
Slim fit. 28-AWG Ethernet patch cables save space and reduce clutter in crowded telecom rooms and high-density data centers. With a diameter of only .161", this 28-AWG cable is almost...
Stereo sound for your computer.
The 25-pair cable is available for PVC (ELN25T) or plenum (ELN25TP) applications. 50-pair cable (EMN50T) is comprised of two ELN25T PVC cables bundled together.
They're ideal for connecting a computer to a modem. Fully molded with thumbscrews. Feature 28AWG conductors. Foil shielded for EMI/RFI protection. All 25 pins connected straight through (1–1, 2–2,…25–25​). Place...
This 2-in-1 DVI/USB cable can be used to connect a DVI-I CPU to a ServSwitch, or anywhere you need to link two DVI/USB devices together.
This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together.
This cable can connect DVI-D and USB Computers to a DVI-D and USB KVM Switch.
This cable can connect DVI-I and PS/2 Computers to a DVI-I and PS/2 KVM Switch.
This cable can connect DVI-I and USB Computers to a DVI-I and USB KVM Switch.
This DT Pro II KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer. This is a hybrid cable.
This DT Pro II KVM CPU Cable can be used to connect a VGA and USB computer. This is a hybrid cable.
This EC Series KVM CPU Cable can be used to connect a VGA and PS/2 computer to the EC KVM Switch. This is a hybrid cable.
This EC Series KVM CPU Cable can be used to connect a VGA and USB computer to the EC KVM Switch. This is a hybrid cable.
This KVM Cascade/Expansion cable will connect two switches together so they can be cascaded. The user will be able to access any computers or servers on the sub-master switches if...
This KVM CPU Cable can be used to connect a VGA and PS/2 computer to a KVM Switch. This is a hybrid cable which supports the VGA & PS/2 interfaces...
This KVM CPU Cable can be used to connect a VGA and PS/2 or USB computer to a KVM Switch. This is a hybrid cable which supports the VGA, USB,...
This KVM CPU Cable can be used to connect a VGA and USB computer to a KVM Switch. This is a hybrid cable which supports the VGA & USB interfaces...
This KVM CPU Cable can be used to connect VGA & 8-Pin Mini Din Sun computer up with select KVM Switches that support the DB25 interface. The cable supports VGA...
This KVM CPU Cable can be used to connect VGA & PS/2 computers up with a VGA & PS/2 KVM Switch. The cable supports VGA Video with PS/2 Keyboards and...
This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with older 8-Pin Mini Din Sun systems. The cable supports VGA Video...
This KVM CPU Cable can be used with applications that require PS/2 and VGA KVMs to be interfaced with VGA & USB Computers. The cable supports built in PS/2 to...
This KVM CPU Cable can be used with select KVM Extenders that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The cable is...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports 13W3 Video and PS/2 Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice, along with analog...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice. The Video signal...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, along with a...
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog audio.
This KVM CPU Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog audio.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and PS/2 Keyboards and Mice. The Video signal...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video and USB Keyboards and Mice.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also a...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and also analog...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice, and analog Audio...
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video with PS/2 Keyboards and Mice.
This KVM User Cable can be used with select KVM Switches that support the DB25 connector interface. The cable supports VGA Video, PS/2 Keyboards and Mice, and analog Audio.
This Secure KVM CPU Cable can be used to connect a VGA and USB computer to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce...
This Secure KVM User Cable can be used to connect a VGA monitor to the Secure Switch. The cable material consists of sheilding and ferrite cores to reduce data emissions.
Unshielded data cable. 22 AWG stranded construction. Can also be used for parallel transmissions up to 20 feet. Guaranteed for life!
Use this cable with the ServSwitch™, ServSwitch Ultra™, ServManager, Matrix ServSwitch, ServSwitch Affinity™, and ServSwitch Jr.™.
Use this cable with the ServSwitch, ServSwitch Ultra™, Matrix ServSwitch™, ServSwitch Affinity, and ServSwitch Jr.
Use to connect a ServSwitch to a Sun keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed...
Use to connect a ServSwitch to a Sun® keyboard/mouse & multisync monitor. Compatible with ServSwitch Ultra, ServSwitch Console Plus, Multiplatform Matrix ServSwitch, ServSwitch Affinity, or ServSwitch Ultra Multi Video. Guaranteed...