Black Box 20-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0020-FF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20-ft RS232 Shielded Cable Metal Hood DB9 Female/Female - EDN12H-0020-FF - Black Box
Lawrence, PA, USA
20-ft RS232 Shielded Cable Metal Hood DB9 Female/Female
EDN12H-0020-FF
20-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0020-FF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Supplier's Site
Extension Cable, Serial, 20Ft, Beige; Connector Type A Black Box - 01C9705 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 20Ft, Beige; Connector Type A Black Box
01C9705
Extension Cable, Serial, 20Ft, Beige; Connector Type A Black Box 01C9705
EXTENSION CABLE, SERIAL, 20FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 20FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN12H-0020-FF 01C9705
Product Name 20-ft RS232 Shielded Cable Metal Hood DB9 Female/Female Extension Cable, Serial, 20Ft, Beige; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details