Black Box 2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor EMN04A-2000

Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet
Description
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor - EMN04A-2000 - Black Box
Lawrence, PA, USA
2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor
EMN04A-2000
2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor EMN04A-2000
Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Ideal for noisy environments where cable runs are next to power lines and other cabling systems that cause Interference.

Supplier's Site
Shielded Multipair Cable, 2Pair, 24Awg, 2000Ft; Cable Shielding Black Box - 02C0254 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multipair Cable, 2Pair, 24Awg, 2000Ft; Cable Shielding Black Box
02C0254
Shielded Multipair Cable, 2Pair, 24Awg, 2000Ft; Cable Shielding Black Box 02C0254
SHIELDED MULTIPAIR CABLE, 2PAIR, 24AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:White; Voltage Rating:- RoHS Compliant: Yes

SHIELDED MULTIPAIR CABLE, 2PAIR, 24AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:White; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number EMN04A-2000 02C0254
Product Name 2000ft. RS232 Bulk Serial Cable Double-Shielded CM 4-Conductor Shielded Multipair Cable, 2Pair, 24Awg, 2000Ft; Cable Shielding Black Box
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NAM1-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 6.56 ft (20 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details