Black Box 20FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0020-MF

Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
Description
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Suppliers

Company
Product
Description
Supplier Links
20FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood - EGM12D-0020-MF - Black Box
Lawrence, PA, USA
20FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood
EGM12D-0020-MF
20FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood EGM12D-0020-MF
Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.

Supplier's Site
Serial Cable Assembly; Connector Type A Black Box - 01C9949 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable Assembly; Connector Type A Black Box
01C9949
Serial Cable Assembly; Connector Type A Black Box 01C9949
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:20ft; Cable Length - Metric:6.1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EGM12D-0020-MF 01C9949
Product Name 20FT M/F DB9 9-Conductor Straight-Wire Stranded Cable EMI/RFI Hood Serial Cable Assembly; Connector Type A Black Box
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details