Black Box Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| Absolute network reliability. Simple installation at the port. The perfect add-on for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices that are designed to span long cable runs... | |
| Accessing a wireless network is becoming as commonplace as drinking a cup of coffee. Wireless access points are being installed in schools, restaurants, airports, offices almost everywhere! | |
| Custom-wired to guard the four active leads on a standard DDS line. Standard clamping voltage is 7 volts. | |
| Extremely sensitive, state-of-the-art avalanche-diode technology. Minimal signal loss. Data rates over 40 Mbps. pF maximum shunt capacity. Clamping is 7.5 volts with 132-amp pulse current. | |
| Gives your network equipment maximum protection with a clamping voltage of 330 volts and 1000 joules of surge protection. Protects telephone and data lines from surges through RJ-11 and RJ-45... | |
| Low shunt capacitance reduces signal loss. Fit up to 16 compact in-line surge protectors in only 1U of rack space with our Rackmount DIN-Rail Shelf. Mount on any standard DIN... | |
| Low shunt capacitance to reduce signal loss. Protection against ground spikes, electrostatic discharge, AC power interference, or nearby lightning-induced energy in outdoor cable or long cable runs. Easy installation. | |
| Mount on any standard DIN rail or on our Rackmount DIN-Rail Shelf (SPDINRAK). | |
| Overcurrent and overvoltage protection. Ideal for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices designed to span long cable runs that are prone to noise and surges. Protects... | |
| Protect data lines with avalanche diode and thyristor technology. Maximize uptime by protecting data lines at the source. Low shunt capacitance reduces signal loss. Fit up to 16 compact in-line... | |
| Protection for RS-232 and Token Ring. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology. | |
| Protection for RS-422/423/485 and 10BASE-T. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology. | |
| Protects against electrical surges and spikes. Low shunt capacitance to reduce signal loss. Standard clamping voltage is 240 volts. Protects two center wires. | |
| Protects CAT5, CAT5e, and CAT6 LAN interfaces aginst power surges, electrostatic discharges, and ground loops. Use to protect network devices such as PCs, switches, routers, and more. Low shunt capacitance... | |
| Provide power and protection directly to your rackmounted equipment with our 12-amp Rackmount Power Strip. Generous 3.8" (9.7-cm) depth gives easy access to eight 12-amp rear outlets and one 12-amp... | |
| Provides 60 volts of clamping protection with a response time of less than 5 ms. Equipped with advanced avalanche diode and thyristor technology. Features low shunt capacitance ( 75 pF)... | |
| Provides a standard DIN rail on a convenient shelf that mounts in any EIA 19" cabinet or rack. | |
| Response time is less than 10 ns. Clamping is 36 volts. Absolute network reliability. Simple installation at the port. | |
| Shielded RJ-45 sockets tied to surge protection circuitry. Guards all eight wires. | |
| Spring-loaded design prevents wires from loosening, corroding, or becoming brittle. Protection for RS-422/423/485 and 10BASE-T. Low shunt capacitance to reduce signal loss. State-of-the-art avalanche diode technology. | |
| Standard clamping voltage is 62 volts. Available for U and S/T interfaces. UL Listed and have IEC conformance. | |
| Standard clamping voltage is 62 volts. U interface. UL Listed and have IEC conformance. | |
| Support 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports—these surge protectors guard all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF... | |
| Support 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports-these surge protectors guard all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF... | |
| Supports 100BASE-TX Ethernet, RS-422, and RS-485 RJ-45 ports-this surge protector guards all eight wires on each port. Clamping is 7.5 volts with 750-amp pulse current, <5-ns response time, and 40-pF... | |
| The BLACK BOX DSL Surge Protector guards your sensitive 6-wire RJ-11 DSL data lines against lightning-induced surges, AC power interference, electrostatic discharge (ESD), and ground loop energies. | |
| The perfect add-on for short-haul modems, concentrators, A/B switches, muxes, repeaters, or other devices that are designed to span long cable runs but are prone to noise and surges. |