Black Box 4ft Telephone Cable Straight-Pin RJ45 8-Wire EL08MS-04

Description
All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life!
Datasheet
Description
All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ft Telephone Cable Straight-Pin RJ45 8-Wire - EL08MS-04 - Black Box
Lawrence, PA, USA
4ft Telephone Cable Straight-Pin RJ45 8-Wire
EL08MS-04
4ft Telephone Cable Straight-Pin RJ45 8-Wire EL08MS-04
All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life!

All-purpose flat-satin cable for voice and data applications running up to 1 Mbps. Stranded conductor. Guaranteed for life!

Supplier's Site
Rj-45 Modular Cable, 4Ft, Gray; Connector Type A Black Box - 02C0251 - Newark, An Avnet Company
Chicago, IL, United States
Rj-45 Modular Cable, 4Ft, Gray; Connector Type A Black Box
02C0251
Rj-45 Modular Cable, 4Ft, Gray; Connector Type A Black Box 02C0251
RJ-45 MODULAR CABLE, 4FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RJ-45 MODULAR CABLE, 4FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Metric:1.22m; Cable Length - Imperial:4ft; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EL08MS-04 02C0251
Product Name 4ft Telephone Cable Straight-Pin RJ45 8-Wire Rj-45 Modular Cable, 4Ft, Gray; Connector Type A Black Box
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1861989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers