Black Box Datasheets for Patch Panels
Patch panels are groups of ports used to connect lines between communications and electronic devices. Connections are made manually with small patch cords, and are easier to wire than automatic switches. Wireless patch panels are also available.
Patch Panels: Learn more
| Product Name | Notes |
|---|---|
| Basic panel that meets or exceeds industry standards. Fully populated with CAT5e jacks. 16-gauge metal frame. Flash gold contacts. 12-24, 10-32 screws. 2 year warranty. | |
| Basic panel that meets or exceeds industry standards. Fully populated with CAT6 jacks. 16-gauge metal frame. Flash gold contacts. 12-24, 10-32 screws. 2 year warranty. | |
| Basic panel that meets or exceeds industry standards.Fully populated with CAT5e jacks.16-gauge metal frame.Flash gold contacts.12-24, 10-32 screws.2 year warranty. | |
| Break out telco ports into 2-, 4-, 6-, or 8-wire jacks using these bars. Connect to RJ45 or RJ11 jacks. | |
| Built-in cable management—swiveling guides keep cables organized within panel's interior. Supports bandwidths up to 100 MHz. Meets or exceeds all Category 5e specifications for near-end crosstalk, attenuation, and return loss. | |
| Built-in, all-wire protection on each port makes this panel a time and money saver! Instead of buying multiple protectors, all you need is one of these panels. CAT6 compliant for... | |
| Component level provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Meets or exceed ANSI/TIA/EIA-568-C. 2 Category 6 component performance specifications. | |
| Component level tested panel that provides better performance and stability in the overall channel; the panel by itself can pass CAT5e. Includes cable management bars for easier organization. Provides significant... | |
| Component level tested panel that provides better performance and stability in the overall channel; the panel by itself can pass CAT6. Includes cable management bars for easier organization. Meets or... | |
| Eliminate horizontal cable managers in front of the panel. Great for strain relief and maintaining bend radius. Meets or exceeds CAT6 requirements. Rolled-metal construction provides strength for repeated punches. | |
| Features 48 CAT5e RJ-45 to RJ-45 feed-through ports. Meets Category 5e performance requirements. Cable management bar helps support cables attached to the rear of the panel. | |
| Features 48 CAT6 RJ-45 to RJ-45 feed-through ports. Meets Category 6 performance requirements. Cable management bar helps support cables attached to the rear of the panel. | |
| Features built-in cable management and strain relief. Large port numbers make ID easy. Jacks snap in from the front or rear. Constructed of lightweight, high-strength steel. Use with our CAT7... | |
| Features built-in rear cable management bar and a grounding wire. Large port numbers make ID easy. Shielded jacks snap in from the rear. Works with CAT6a Shielded Jacks (FMT700). Guaranteed... | |
| Features RJ-45 connectors on the front and 110 blocks on the rear. To save space, 110 blocks in the rear protrude horizontally. Termination is different from standard patch panels. Cable... | |
| Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panel. Compliant with CAT6 specs. Works with either T568A or... | |
| Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ-45 plugs on both sides of the patch panels. Compliant with CAT6 specs. Work with either T568A or... | |
| Feed-through connectors provide super-easy patching. Just plug in cables. Unique design features RJ45 plugs on both sides of the patch panel. Compliant with CAT6 specs. Works with either T568A or... | |
| High-density design for optimum use of rack space. Constructed of cold-rolled steel. Holds GigaTrue CAT6, GigaBase CAT5e, CAT3, and USOC Jacks. Works with BLACK BOX® Snap Fittings. | |
| Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16 or 24 ports in 1U or with 48 or 96 ports... | |
| Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16 or 36 ports in 1U or with 48 or 96 ports... | |
| Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 16, 24, or 36 ports in 1U or with 96 ports in... | |
| Holds GigaTrue2 CAT 6, GigaBase2 CAT5e, CAT3, and USOC Jacks. Works with GigaStation2 Snap Fittings. Also available with 24 or 36 ports in 1U or with 48 or 96 ports... | |
| Ideal for noisy environments. Features a nickel-plated snap-on frame. 110-type IDC terminations enable connections with 22–26-AWG cable. Contacts are 0.018" (.46 mm) diameter phosphor bronze, 50-µm gold over nickel plating. | |
| Ideal for retrofitting data cabinets. Features angled RJ-45 connectors on one side and straight Krone/110 dual IDC connectors on the other. Saves time and money by eliminating horizontal cable managers... | |
| Make terminations to 110 clips and 8-position modular jacks from the front. Swiveling guides keep cables organized within panel's interior. Labels on the front cover enable you to identify port... | |
| Panels feature a Category 5, 25-pair system interface on the rear for easy plug-in connections to horizontal distribution cabling. Both have a standard 4-pair modular jack interface on the front. | |
| Save time and money by eliminating cable managers. Great for strain relief and maintaining bend radius. The rear of the panel has a removable cable support bar. High-density design for... | |
| Shielded couplers also minimize ANEXT. Use in high-speed 10-Gigabit Ethernet networks. Rated to 500 MHz. Constructed of cold-rolled steel. Includes two rear cable management bars. Use in standard 19" racks. | |
| TAA-compliant, component level 110 Patch Panel. Supports 24 CAT6A ports in 1U space. Make patching transitions from horizontal to patch cabling in high bandwidth, 10 Gbps applications. ETL verified. Exceeds... | |
| Universal wiring—panel is supplied with labeling for both T568A and T568B. Paired punchdown sequence enables pair twist within 1⁄2" of termination. IDC 110 block features peaks to make lacing cable... | |
| Use in 350-MHz applications. Meet or exceed ANSI/TIA/EIA-568-B. 2 Category 5e component performance specifications. ETL tested and verified CAT5e channel performance. Provide significant headroom over CAT5e specifications. | |
| Works with either T568A or T568B wiring. Ideal for locating desktop concentrators or hubs on a 19" rack. Includes one cable management bar. | |
| Works with either T568A or T568B wiring. Ideal for locating desktop concentrators or hubs on a 19" rack. Includes two cable management bars. |