Black Box 5-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0005-FF

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Suppliers

Company
Product
Description
Supplier Links
5-ft RS232 Shielded Cable Metal Hood DB9 Female/Female - EDN12H-0005-FF - Black Box
Lawrence, PA, USA
5-ft RS232 Shielded Cable Metal Hood DB9 Female/Female
EDN12H-0005-FF
5-ft RS232 Shielded Cable Metal Hood DB9 Female/Female EDN12H-0005-FF
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Supplier's Site
Extension Cable, Serial, 5Ft, Beige; Connector Type A Black Box - 96B6194 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 5Ft, Beige; Connector Type A Black Box
96B6194
Extension Cable, Serial, 5Ft, Beige; Connector Type A Black Box 96B6194
EXTENSION CABLE, SERIAL, 5FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 5FT, BEIGE; Connector Type A:D Sub 9 Position Receptacle; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.5m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN12H-0005-FF 96B6194
Product Name 5-ft RS232 Shielded Cable Metal Hood DB9 Female/Female Extension Cable, Serial, 5Ft, Beige; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 65.62 ft (200 dm)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details