Black Box Datasheets for Wiring Ducts
Wiring ducts are rigid trays typically used as raceways for cables and wires within electrical enclosures.
Wiring Ducts: Learn more
| Product Name | Notes |
|---|---|
| Constructed of rugged yet lightweight PVC material. Raceways run flush with one another for increased density and a neater appearance. Optional Raceway Covers' latch design fits "fingers" snugly. | |
| Constructed of rugged yet lightweight PVC material. Simply remove cover to reroute cables. Raceways run flush with one another for increased density and a neater appearance. Optional Raceway Covers' latch... | |
| Convenient, safe way to run cable. Use in short runs or couple together for longer runs. Strong, crush-resistant HDPE is lightweight. Internal corrugated wall provides less surface contact, reducing friction. | |
| The innovative "fingered" design of the Slotted-Duct Raceway System creates wiring slots that securely hold wire and cable with or without the optional Raceway Covers. Change the routing scheme as... | |
| The innovative "fingered" design of the Slotted-Duct Raceway System creates wiring slots that securely hold wire and cable—with or without the optional Raceway Covers. |