Black Box Datasheets for DVI Cables
Digital visual interface (DVI) cables are used to provide high-quality outputs to display devices such as LCD monitors, plasma TVs, and projectors. DVI is faster than video graphics array (VGA) and uses a multi-wire cable where only one wire is used for the signal.
DVI Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable is wired to transmit analog or digital signals. Helps eliminate extenders for short distances. Attach DVI devices to each other without specialty extenders. For use with PCs & KVM... | |
| Connect an existing DVI monitor to a VGA video source. | |
| Connect two DVI cables and extend your cable length. | |
| Create a connection from the source to the display digitally with a DVI-D cable. If you have a non-DVI device and want the benefits of high-performance digital video, choose our... | |
| Dongle cable provides strain relief and reduce stress on the interface. Supports analog signals. | |
| Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. Cable has matched impedance, a PVC jacket, molded ends, and an inner hood soldered 360 degrees... | |
| If you have a non-DVI device and want the benefits of high-performance digital video, choose our DVI Adapters, which guarantee compatibility with the DVI-A interface. This model can provide a... | |
| Meets DisplayPort standards. Supports data-transfer rates of up to 10.8 Gbps. Move images, 1080p resolution video, and other sources of data (excluding Ethernet) quickly. Supports power over DisplayPort signal. Plug-and-play. | |
| Premium support for high-bandwidth compressed video and multichannel digital audio. Has matched impedance. UL® Listed. | |
| Premium support for high-bandwidth compressed video and multichannel digital audio. This is a dual-link adapter with all digital pins present. No analog pins are supported on the DVI side. Has... | |
| Small chipset on DVI side enables video conversion. Dongle has DVII interface, but is electrically a DVID interface. Power comes from USB 3.1 Type C port. Ideal for mobile devices. | |
| Supports data-transfer rates of up to 5.4 Gbps for high-resolution digital displays. Use for real-time digital audio and video transfers and plug-and-play device installations. Supports 1080p resolutions. Requires no drivers... | |
| Supports high-bandwidth and uncompressed video. Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. | |
| Supports TMDS signaling. 34- and 32-AWG wire. Dongle is 8-inches long. Guaranteed for life. | |
| Supports video resolutions of 1080p (1920 x 1080). Dongle cable provides strain relief and reduce stress on the interface. Supports TMDS. | |
| The fast, compact digital interface. | |
| This 2-in-1 DVI/USB cable can be used to connect a DVI-I CPU to a ServSwitch, or anywhere you need to link two DVI/USB devices together. | |
| This 3-in-1 DVI/USB cable can be used to connect your CPU to a Secure KVM Switch, or anywhere you need to link two DVI/USB devices together. | |
| This cable can connect DVI-D and USB Computers to a DVI-D and USB KVM Switch. | |
| This cable can connect DVI-I and PS/2 Computers to a DVI-I and PS/2 KVM Switch. | |
| This cable can connect DVI-I and USB Computers to a DVI-I and USB KVM Switch. | |
| This professional audio and video capture card supports up to two 4K (UHD) channels at 30 Hz and two HD channels at 60 Hz. Ideal for use in capturing multiple... | |
| Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible w/most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital... | |
| Use DVI sources w/HDMI distribution equipment & still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for high-resolution... | |
| Use DVI sources with HDMI distribution equipment and still maintain a reliable connection. Compatible with most Black Box HDMI products. Supports data transfer rates of up to 3.96 Gbps for... | |
| Use DVI to eliminate resolution or color changes and pixel-lock adjustments in laptop-to-projector connections, too. If you have a non-DVI monitor but want to take advantage of the high-performance digital... | |
| Use to connect DVI sources to devices that support the Black Box locking HDMI connector. Supports data transfer rates of up to 3.96 Gbps for high-resolution digital displays. |