Black Box Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| 150-ohm shielded twisted pair (STP) cable. Solid conductor. Guaranteed for life! | |
| 150-ohm shielded twisted pair cable. | |
| 6-Pin Mini DIN Cable (CL2), Female/Female, 6-ft. (1.8-m) | |
| Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm). | |
| Cable construction: 24 AWG solid conductor, straight-pinned, 4-pair, T568B, molded hoods. Shielding: Mylar® tape. HDPE insulation: 0.009" (0.225 mm). Also available in other colors. | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video res up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect PC or RGB video sources to display devices. Provide 1024x768 video resolution up to 150ft & 800x600 video res up to 200ft. Super flexible! Can be pulled through 3/4"... | |
| Connect your monitor to video equipment for professional PC-based presentations. Features a tinned copper braid shield with an inner tape made of aluminum and Mylar®, and a PVC jacket. Double... | |
| Convert between DisplayPort and HDMI. | |
| Convert signals from DisplayPort to VGA. | |
| Convert signals from Mini DisplayPort to VGA | |
| Create a connection from the source to the display digitally with a DVI-D cable. If you have a non-DVI device and want the benefits of high-performance digital video, choose our... | |
| Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding. | |
| Double shielding prevents signal loss & screen ghosting for maximum video performance. Has matched impedance, PVC jacket, molded ends, & inner hood soldered 360 degrees to connector for complete shielding. | |
| Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. Cable has matched impedance, a PVC jacket, molded ends, and an inner hood soldered 360 degrees... | |
| Double-sided lamination provides excellent strain relief. Loose pairs between IDC flats provide increased airflow around the termination assembly. Terminate to industry-standard .025"DC connectors. | |
| Extend PS/2 or AT keyboard or mouse cable. Features 28-gauge stranded copper, foil shield, & drain wire in PVC jacket. Preferred for IBM PS/2 connections. Connects PS/2 computer, keyboard or... | |
| Features 2 HD15 connectors w/Pins 9 & 15 removed for video compatibility plus 2 3.5-mm audio connectors. This cable gives you a quick way to connect your PC or laptop... | |
| Features 28-gauge stranded copper, foil shield, and drain wire in a PVC jacket. Preferred for IBM® PS/2® connections. Connects your PS/2 computer, keyboard or mouse to a KVM switch. Guaranteed... | |
| Features four pairs, RJ45 connectors, and a PVC jacket. Stranded conductors. Basic connectors. | |
| Ideal for carrying data, audio, and video, and for use in 10-/100-/1000-Mbps networks. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI interference. Meets TIA/568-C.2 Category 6, ISO/IEC... | |
| Ideal for long runs in industrial environments. Meets TIA/EIA-568C CAT5e specifications. Low attenuation and near-end crosstalk provide excellent transmission. Features aluminum Mylar tape. Foil shield protects against noise and EMI/RFI... | |
| Ideal for splitting VGA video signals in desktop applications. | |
| If you have a non-DVI device and want the benefits of high-performance digital video, choose our DVI Adapters, which guarantee compatibility with the DVI-A interface. This model can provide a... | |
| Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. | |
| In RS-530, the DTE serializes data bits, and the DCE doesn't restrict the bit sequence. Communication is binary, serial, and synchronous or asynchronous. Send data at half or full-duplex, and... | |
| Make multiple SCSI connections. Just choose the number of connectors you need: 2, 5, or 7. | |
| Meets CAT5e standards. Use for 10/100/1000BASE-T networks, broadband video, T1, ISDN, and more. Make your own patch cables. Cable construction: 26-AWG stranded copper conductor, Mylar; tape, tinned-copper drain wire, aluminum/Mylar... | |
| Meets DisplayPort standards. Supports data-transfer rates of up to 10.8 Gbps. Move images, 1080p resolution video, and other sources of data (excluding Ethernet) quickly. Supports power over DisplayPort signal. Plug-and-play. | |
| Meets or exceeds CAT6 specifications. 24 AWG solid conductor, FEP internal separator, straight-pinned, 4-pair, T568B, molded slim line boots. FEP Insulation: 0.04" (1.02 ± 0.02 mm). Jacket: flame-retardant PVC (low... | |
| Perfect for system integration & can connect PC or RGB video to display devices. Maintains signal strength & provides 1024x768 res up to 150ft. & 800x600 res up to 200ft. | |
| Perfect for system integration & connects PC or RGB video to display devices. Maintains excellent signal strength & provides 1024 x 768 resolution up to 150 feet & 800x600 resolution... | |
| Provides quick way to connect PC or laptop to video display system w/speakers. Ideal for use with projectors, flat-screen monitors in self-service kiosks & info booths, video cameras, & more. | |
| Quality cable for connecting legacy Apple® and PC computers and printers. Guaranteed for life! | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Premium cable is shielded to extend video/sound signals w/out distortion. Compatible w/ monitors & video cards. | |
| Quick way to connect PC or laptop to a video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. Coax cable features separate drain wire. Compatible... | |
| Quick way to connect PC/laptop to video display system w/ speakers. Shielded to extend video/sound signals w/out distortion or loss. The cable is compatible with all VGA monitors and video... | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed. | |
| RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM® AT® or PC or compatible to asynchronous modems of any speed. 9-conductor configuration, 24 AWG. Foil... | |
| Small & flexible. Ideal for tight spaces & video presentations, & for use w/portable equipment. Small size is excellent for travel. Panel mount this cable. Each end can be connected... | |
| Supports high-bandwidth and uncompressed video. Double shielding prevents signal loss and screen ghosting for maximum video performance. UL listed®. | |
| Swiveling head makes tight connections easy. | |
| The CAT5 cable you need for USOC pinning. | |
| The fast, compact digital interface. | |
| Use for 100BASE-TX and other 100-MHz applications. Features stranded conductors for short runs. Basic connectors provide reliable performance. Features four pairs, 24 AWG construction, RJ-45 connectors, straight pinning, and a... | |
| You can make all kinds of connections with Premium VGA Video Extension Cable. For example, connect a remote monitor to a network server. Or you can link a single monitor... |
| << Prev | Next >> |