Black Box 14ft Telephone Cable Straight-Pin RJ11 6-Wire EL06MS-14

Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
Datasheet
Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
14ft Telephone Cable Straight-Pin RJ11 6-Wire - EL06MS-14 - Black Box
Lawrence, PA, USA
14ft Telephone Cable Straight-Pin RJ11 6-Wire
EL06MS-14
14ft Telephone Cable Straight-Pin RJ11 6-Wire EL06MS-14
High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.

High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.

Supplier's Site
Cable for Computer Nework Etc… - 19320949 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19320949
Cable for Computer Nework Etc… 19320949
PATCH CABLE, FLAT SATIN, UNSHILDED, PVC, STRAIGHT PIN, 6-WIRE, RJ11, MALE/MALE, GRAY, 14 FEET. FREE 2 YEAR RADWELL WARRANTY

PATCH CABLE, FLAT SATIN, UNSHILDED, PVC, STRAIGHT PIN, 6-WIRE, RJ11, MALE/MALE, GRAY, 14 FEET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj-11 6-Wire Modular Cable 14-Ft; Connector Type A Black Box - 91B6648 - Newark, An Avnet Company
Chicago, IL, United States
Rj-11 6-Wire Modular Cable 14-Ft; Connector Type A Black Box
91B6648
Rj-11 6-Wire Modular Cable 14-Ft; Connector Type A Black Box 91B6648
RJ-11 6-WIRE MODULAR CABLE 14-FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RJ-11 6-WIRE MODULAR CABLE 14-FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:14ft; Cable Length - Metric:4.3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Radwell International Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EL06MS-14 19320949 91B6648
Product Name 14ft Telephone Cable Straight-Pin RJ11 6-Wire Cable for Computer Nework Etc… Rj-11 6-Wire Modular Cable 14-Ft; Connector Type A Black Box
Application Telecommunications Computer
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
USB 2.0 A Female to USB 2.0 Micro B Male, Black color, 28/28AWG, 1M Length - 3021069-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers