Black Box DB15 Molded Shielded Data Cable M/F 10Ft. With Thumbscrews EGM16T-0010-MF

Description
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.
Datasheet
Description
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DB15 Molded Shielded Data Cable M/F 10Ft. With Thumbscrews - EGM16T-0010-MF - Black Box
Lawrence, PA, USA
DB15 Molded Shielded Data Cable M/F 10Ft. With Thumbscrews
EGM16T-0010-MF
DB15 Molded Shielded Data Cable M/F 10Ft. With Thumbscrews EGM16T-0010-MF
Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.

Protect your data with a 100% foil shield plus an 85% tinned copper-braided shield. EMI/RFI-resistant hoods stop damaging noise at the connection. In extra-quiet environments, use these cables for long runs,up to 500FT. at 9600 bps.

Supplier's Site
Computer Cable Assembly, 10 Ft, 3 M, Grey; Connector Type A Black Box - 50M1000 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assembly, 10 Ft, 3 M, Grey; Connector Type A Black Box
50M1000
Computer Cable Assembly, 10 Ft, 3 M, Grey; Connector Type A Black Box 50M1000
COMPUTER CABLE ASSEMBLY, 10 FT, 3 M, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE ASSEMBLY, 10 FT, 3 M, GREY; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EGM16T-0010-MF 50M1000
Product Name DB15 Molded Shielded Data Cable M/F 10Ft. With Thumbscrews Computer Cable Assembly, 10 Ft, 3 M, Grey; Connector Type A Black Box
Application Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - ND9BCA250B - Powell Electronics, Inc.
Amphenol Communications Solutions
View Details
6 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Stability Cables - SP-35-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details