Black Box Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
| Product Name | Notes |
|---|---|
| 15-Amp vertically-mounted power strip provides power and protection directly to your rackmounted equipment. It features eleven 15-Amp outlets. Compact size makes it an easy fit for most cabinets. A 15-Amp... | |
| 20-amp vertically-mounted Power Strip provides power and protection directly to rackmounted equipment. Features eight 20-amp outlets. Compact size makes it an easy fit for most cabinets. | |
| Includes a 20-Amp circuit breaker. The 12/3 SJT 15-foot (4.5-m) cord meets today's higher load-capacity requirements. Rugged, matte-black steel housing. Features eight, rear-mounted receptacles with 3" center-to-center spacing. | |
| Keep rack neat: Plug all rackmounted components into central location. Easy to attach to rails in standard 19" rack. Features pilot light/switch & designed w/front-access outlets spaced 3" apart to... | |
| Organize power cords in your rack or cabinet, and protect your equipment from dangerous surges. Protects up to six devices. Switchless design guards against power shut-off. | |
| Organize your power cords with a rackmountable power strip. Installation is fast and easy—just bolt onto the cabinet rails, plug equipment into the strip, then plug the strip into an... | |
| Organize your power cords with a rackmountable power strip. | |
| Provide power and protection directly to your rackmounted equipment with our 15-Amp vertical mounted Power Strip. It features twelve 15-Amp outlets. Compact size makes it an easy fit for most... | |
| Provide power and protection directly to your rackmounted equipment with our 20-amp vertical mounted Power Strip. It features ten 20-amp outlets, and its compact size makes it an easy fit... | |
| Provide power and protection directly to your rackmounted equipment with our 20-Amp vertically-mounted Power Strip. Features eleven 20-Amp outlets. It’s compact size makes it an easy fit for most cabinets. | |
| Rated at 15-Amp, 125 volts, 60 Hz maximum. (Rating is for the entire strip, not individual outlets.) The lighted power switch gives you power status at a glance. | |
| Vertical Rackmount Surge/Circuit-Protec ted Power Strip - 20-Amp, 120 VAC, 77", 12-Outlet, 15-ft. Cord |