Black Box Unshielded Phone Cable 6 Conductor 28Awg 500Ft; Cable Shielding Black Box EL06A-500

Description
UNSHIELDED PHONE CABLE 6 CONDUCTOR 28AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey
Datasheet
Description
UNSHIELDED PHONE CABLE 6 CONDUCTOR 28AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Phone Cable 6 Conductor 28Awg 500Ft; Cable Shielding Black Box - 94B1402 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Phone Cable 6 Conductor 28Awg 500Ft; Cable Shielding Black Box
94B1402
Unshielded Phone Cable 6 Conductor 28Awg 500Ft; Cable Shielding Black Box 94B1402
UNSHIELDED PHONE CABLE 6 CONDUCTOR 28AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey

UNSHIELDED PHONE CABLE 6 CONDUCTOR 28AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152m; Jacket Color:Grey

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B1402
Product Name Unshielded Phone Cable 6 Conductor 28Awg 500Ft; Cable Shielding Black Box
Product Type Phone Cord
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers