Black Box Datasheets for SCSI Cables
SCSI cables are used for high-speed bus connections between small computers and intelligent peripherals such as hard disks, printers, and optical disks.
SCSI Cables: Learn more
| Product Name | Notes |
|---|---|
| Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding. | |
| Double-sided lamination provides excellent strain relief. Loose pairs between IDC flats provide increased airflow around the termination assembly. Terminate to industry-standard .025"DC connectors. | |
| Make multiple SCSI connections. Just choose the number of connectors you need: 2, 5, or 7. |