Black Box Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
Cable construction: 24 AWG solid conductor, FEP internal separator, Straight-Pinned,, 4-pair, T568B, molded hoods. Shielding: Mylar® tape; tinned copper drain wire; aluminum/Mylar tape. FEP insulation: 0.03" (1.05 ± 0.02 mm).
Cables with combo of right angles. Extend straight up, down, or sideways. Tab face up, down, left, or right depending on the cable. Avoid bends & reduce stress on cable.
Cables with combo of right angles. Tab faces up or down depending on the cable. Reduce cabling congestion. 100MHz cable features (4) 26AWG UTP wires, RJ45 connectors, shielded connector, &
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: down/down, down/straight, and down/up. Tab faces up or down depending on the...
For the perfect fit, choose from a whole family of cables with almost every combination of right angles: up, down, left, or right. Cables extend straight up, down, or sideways.
GigaBase 350 CAT5e, 350-MHz Stranded Bulk Cable, Gray, 250-feet (76.2-m)
High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better...
Meets ANSI/TIA-568-C.2 CAT6 and ISO/IEC 11801 Class E requirements. Use in 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and other high-speed applications. Perfect for full broadband and baseband video.
Meets or exceeds CAT5 standards. Foil shielded with drain wire. Use in areas with a lot of noise and EMI/RFI.
Meets or exceeds CAT5e T568B standards. Molded boots help prevent cable kinks and provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24 AWG construction, RJ-45...
Meets/exceeds CAT5e T568B standards. Molded boots help prevent cable kinks & provide excellent strain relief. Features stranded conductors for short runs. Has four pairs, 24AWG construction, RJ45 connectors, & a...
Shielded cable for 100-MHz CAT5 networks.
Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise. Enhanced performance parameters and electrical characteristics.
Use for 100BASE-TX and other 100-MHz applications. Features stranded conductors for short runs. Basic connectors provide reliable performance. Features four pairs, 24 AWG construction, RJ-45 connectors, straight pinning, and a...

<< Prev Next >>