Black Box Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| High-level CAT6 performance in an end-to-end BLACK BOX® GigaTrue® channel with 550MHz Stranded Ethernet Patch Cable. Provides full-duplex operation for next-gen applications & meets balance requirements (LCL/LCTL), resulting in better... | |
| Our best CAT6 patch cable. Each cable is lab tested (includes report) for true CAT6 component performance. Tested to 550 MHz. For 1000BASE-T, 100BASE-TX, 100BASE-VG, 155-Mbps ATM, 100-Mbps FDDI/CDDI, and... | |
| Patent-pending push-pull boot design makes it easy to insert and remove cables in high-density data center applications, such as blade servers, patch panels, and switches. Slim design enables easy access... |
| << Prev | Next >> |