Black Box Network Cable Assembly, 3 Ft, 900 Mm, Red; Lan Category Black Box EVCRB03E-0003

Description
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, RED; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet
Description
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, RED; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Cable Assembly, 3 Ft, 900 Mm, Red; Lan Category Black Box - 85H2107 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable Assembly, 3 Ft, 900 Mm, Red; Lan Category Black Box
85H2107
Network Cable Assembly, 3 Ft, 900 Mm, Red; Lan Category Black Box 85H2107
NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, RED; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

NETWORK CABLE ASSEMBLY, 3 FT, 900 MM, RED; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19273193 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19273193
Cable for Computer Nework Etc… 19273193
BLACK BOX, EVCRB03E-0003, EVCRB03E0003, ETHERNET CABLE, CAT5E, RJ45 PLUG, 100-MHZ PATCH CABLE, BASIC CONNECTORS, CROSS-PINNED, PVC, RED, 3-FT. (0.9-M), RED. FREE 2 YEAR RADWELL WARRANTY

BLACK BOX, EVCRB03E-0003, EVCRB03E0003, ETHERNET CABLE, CAT5E, RJ45 PLUG, 100-MHZ PATCH CABLE, BASIC CONNECTORS, CROSS-PINNED, PVC, RED, 3-FT. (0.9-M), RED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies
Product Number 85H2107 19273193
Product Name Network Cable Assembly, 3 Ft, 900 Mm, Red; Lan Category Black Box Cable for Computer Nework Etc…
Application LAN / Ethernet; Networking Computer
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details