Black Box Computers; Connector Type A Black Box EJ300-0012

Description
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Black Box - 02C0173 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0173
Computers; Connector Type A Black Box 02C0173
COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:12ft; Cable Length - Metric:3.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0173
Product Name Computers; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6003B10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
USB Cables - 1862814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 0.4921 ft (1.5 dm)
View Details
8+8 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11605M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details