Black Box Modular Coiled Handset Black 25 Ft; Connector Type A Black Box EJ300-0025

Description
MODULAR COILED HANDSET BLACK 25 FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR COILED HANDSET BLACK 25 FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Coiled Handset Black 25 Ft; Connector Type A Black Box - 92B2533 - Newark, An Avnet Company
Chicago, IL, United States
Modular Coiled Handset Black 25 Ft; Connector Type A Black Box
92B2533
Modular Coiled Handset Black 25 Ft; Connector Type A Black Box 92B2533
MODULAR COILED HANDSET BLACK 25 FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

MODULAR COILED HANDSET BLACK 25 FT; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92B2533
Product Name Modular Coiled Handset Black 25 Ft; Connector Type A Black Box
Cable Length 24.93 ft (76 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details