Black Box Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| Can be used in RS-422 and RS-485 applications. For RS-232 or parallel interfaces. Support short runs of a few feet. Guaranteed for life! | |
| Can be used in RS-422 and RS-485 applications. For RS-232 or parallel interfaces. Support short runs of a few feet. | |
| For RS-232 or parallel interfaces. Support short runs of a few feet. Can be used in RS-422 and RS-485 applications. Guaranteed for life! | |
| For RS-232 or parallel interfaces. Support short runs of a few feet. Guaranteed for life! | |
| This 25-conductor RS-232 ribbon cable comes with one male and one female DB25 connector on each end, so you have a perfect match every time. |