Black Box 25-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0025-MM

Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet
Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor - EMN25C-0025-MM - Black Box
Lawrence, PA, USA
25-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor
EMN25C-0025-MM
25-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor EMN25C-0025-MM
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

Supplier's Site
Serial Cable Assembly; Connector Type A Black Box - 02C0410 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable Assembly; Connector Type A Black Box
02C0410
Serial Cable Assembly; Connector Type A Black Box 02C0410
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: No

SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EMN25C-0025-MM 02C0410
Product Name 25-ft RS232 Shielded Cable Metal Hood DB25 M/M 25-Conductor Serial Cable Assembly; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details