Black Box Connector Assemblies; Cable Shielding Black Box EL06A-1000

Description
CONNECTOR ASSEMBLIES; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304m; Jacket Color:Grey; No. of Max Strands x Strand Size:
Datasheet
Description
CONNECTOR ASSEMBLIES; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304m; Jacket Color:Grey; No. of Max Strands x Strand Size:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Assemblies; Cable Shielding Black Box - 02C0242 - Newark, An Avnet Company
Chicago, IL, United States
Connector Assemblies; Cable Shielding Black Box
02C0242
Connector Assemblies; Cable Shielding Black Box 02C0242
CONNECTOR ASSEMBLIES; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304m; Jacket Color:Grey; No. of Max Strands x Strand Size:

CONNECTOR ASSEMBLIES; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304m; Jacket Color:Grey; No. of Max Strands x Strand Size:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0242
Product Name Connector Assemblies; Cable Shielding Black Box
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG223 - kTB Solutions
Specs
Application RF
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 0.7874 ft (2.4 dm)
View Details