Black Box Extension Cable, Serial, 50Ft, Beige; Connector Type A Black Box EDN12H0050MF

Description
EXTENSION CABLE, SERIAL, 50FT, BEIGE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
EXTENSION CABLE, SERIAL, 50FT, BEIGE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cable, Serial, 50Ft, Beige; Connector Type A Black Box - 90B7354 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cable, Serial, 50Ft, Beige; Connector Type A Black Box
90B7354
Extension Cable, Serial, 50Ft, Beige; Connector Type A Black Box 90B7354
EXTENSION CABLE, SERIAL, 50FT, BEIGE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

EXTENSION CABLE, SERIAL, 50FT, BEIGE; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 90B7354
Product Name Extension Cable, Serial, 50Ft, Beige; Connector Type A Black Box
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details