Black Box 3FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB84-0003

Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet
Description
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Snagless - EVCRB84-0003 - Black Box
Lawrence, PA, USA
3FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Snagless
EVCRB84-0003
3FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Snagless EVCRB84-0003
Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Improved near-end crosstalk (NEXT) compared to standard CAT5 cable. Superior construction offers significant headroom. Stranded conductors for short runs. Tuned-plug design maintains a tighter twist and reduces noise.

Supplier's Site
Computers; Connector Type A Black Box - 02C0563 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0563
Computers; Connector Type A Black Box 02C0563
COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:900mm; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable for Computer Nework Etc… - 19272678 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
19272678
Cable for Computer Nework Etc… 19272678
CROSSOVER PATCH CABLE, 3 FT, YELLOW, CAT5E, 350MHZ, UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

CROSSOVER PATCH CABLE, 3 FT, YELLOW, CAT5E, 350MHZ, UTP CM SNAGLESS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Black Box Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVCRB84-0003 02C0563 19272678
Product Name 3FT Yellow CAT5e 350MHz Crossover Patch Cable UTP CM Snagless Computers; Connector Type A Black Box Cable for Computer Nework Etc…
Application Networking Computer Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ix Industrial IO Cable Assembly - NDHN4B7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1863158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details