Black Box Computers; Connector Type A Black Box EPWR30

Description
COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Black Box - 02C0441 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0441
Computers; Connector Type A Black Box 02C0441
COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes

COMPUTERS; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:4.6m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Orange; Product Range:-; Cable Length - Imperial:15ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0441
Product Name Computers; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details