Black Box 50-ft RS232 Shielded Cable Metal Hood DB25 F/F 25Conductor EMN25C-0050-FF

Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet
Description
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50-ft RS232 Shielded Cable Metal Hood DB25 F/F 25Conductor - EMN25C-0050-FF - Black Box
Lawrence, PA, USA
50-ft RS232 Shielded Cable Metal Hood DB25 F/F 25Conductor
EMN25C-0050-FF
50-ft RS232 Shielded Cable Metal Hood DB25 F/F 25Conductor EMN25C-0050-FF
For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.

Supplier's Site
Serial Cable Assembly; Connector Type A Black Box - 02C0414 - Newark, An Avnet Company
Chicago, IL, United States
Serial Cable Assembly; Connector Type A Black Box
02C0414
Serial Cable Assembly; Connector Type A Black Box 02C0414
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: No

SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Receptacle; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:50ft; Cable Length - Metric:15m; Jacket Color:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EMN25C-0050-FF 02C0414
Product Name 50-ft RS232 Shielded Cable Metal Hood DB25 F/F 25Conductor Serial Cable Assembly; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60042A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 2662697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Coaxial
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Reverse Fix - G125-MC11668M3-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details