Black Box Modular Cable, Rj45, 8Way, 14Ft, Gray; Connector Type A Black Box EL08M-07

Description
MODULAR CABLE, RJ45, 8WAY, 14FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:
Datasheet
Description
MODULAR CABLE, RJ45, 8WAY, 14FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Cable, Rj45, 8Way, 14Ft, Gray; Connector Type A Black Box - 02C0248 - Newark, An Avnet Company
Chicago, IL, United States
Modular Cable, Rj45, 8Way, 14Ft, Gray; Connector Type A Black Box
02C0248
Modular Cable, Rj45, 8Way, 14Ft, Gray; Connector Type A Black Box 02C0248
MODULAR CABLE, RJ45, 8WAY, 14FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:

MODULAR CABLE, RJ45, 8WAY, 14FT, GRAY; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0248
Product Name Modular Cable, Rj45, 8Way, 14Ft, Gray; Connector Type A Black Box
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - NEBC-F12G8-KH-2-N-S-F12G8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers