Black Box 25-ft RS232 Shielded Cable Metal Hood DB9 Male/Male EDN12H-0025-MM

Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet
Description
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-ft RS232 Shielded Cable Metal Hood DB9 Male/Male - EDN12H-0025-MM - Black Box
Lawrence, PA, USA
25-ft RS232 Shielded Cable Metal Hood DB9 Male/Male
EDN12H-0025-MM
25-ft RS232 Shielded Cable Metal Hood DB9 Male/Male EDN12H-0025-MM
Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Metal EMI/RFI hoods are removable for repinning. Use this top-quality cable for dependable, long-lasting connections. All nine pins are wired straight through. Heavy-duty construction. Also available in black.

Supplier's Site
Db9 Extension Cable; Connector Type A Black Box - 92B5644 - Newark, An Avnet Company
Chicago, IL, United States
Db9 Extension Cable; Connector Type A Black Box
92B5644
Db9 Extension Cable; Connector Type A Black Box 92B5644
DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

DB9 EXTENSION CABLE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EDN12H-0025-MM 92B5644
Product Name 25-ft RS232 Shielded Cable Metal Hood DB9 Male/Male Db9 Extension Cable; Connector Type A Black Box
Product Type Patch; Serial
Unlock Full Specs
to access all available technical data

Similar Products