Black Box Computers; Connector Type A Black Box EHM024-0010

Description
COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computers; Connector Type A Black Box - 02C0019 - Newark, An Avnet Company
Chicago, IL, United States
Computers; Connector Type A Black Box
02C0019
Computers; Connector Type A Black Box 02C0019
COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTERS; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:-; Cable Length - Metric:-; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02C0019
Product Name Computers; Connector Type A Black Box
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details