Black Box Datasheets for Electronic and Instrument Enclosures
Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Arrives fully assembled and ready to go to work in your data center. Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable... | |
| Arrives fully assembled and ready to go to work in your data center. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters... | |
| Constructed of lightweight aluminum, so it's easy to install and service. Built to withstand windblown rain and dust as well as extremes in temperatures. Mounts on a rooftop or in... | |
| Elite Cabinets are top-of-the-line data and server cabinets designed to serve your data center for a lifetime. This cabinet line offers more features and options than any other Black Box... | |
| Elite™ Cabinets are top-of-the-line data and server cabinets designed to serve your data center. This cabinet line offers more features and options than any other Black Box cabinet. Choose from... | |
| Fully assembled & ready to secure data center. Has 2200-lb. capacity. Solid construction with a fully welded frame. Keyed door locks and locking side panels. Vented top panel. Generous cable... | |
| Keyed door locks and locking side panels. Removable side panels. Vented top panel. UL Listed. Generous cable access. Powder black finish. Includes 2.5" casters and leg levelers. | |
| The door and side panel hinges have been redesigned for easy installation and removal. Rear vertical PDU mount is wider to provide more space for PDU mounting. Add an optional... | |
| These cabinets feature heavy-duty, solid-steel construction. Two pair of M6 or 10-32 rails are marked with rack units and can be adjusted front to rear. Doors have three hinges with... | |
| This Elite Server Cabinet features 10-32 rails, a PLEXIGLAS front door, a mesh rear door, solid side panels, a mesh top panel, and keyed locks. Heavy-duty, solid-steel construction. Includes a... | |
| This Elite Server Cabinet features M6 rails, mesh front and rear doors, solid side panels, a mesh top panel, and keyed locks. Heavy-duty, solid-steel construction. Includes universal PDU mounting bracket. |