For connecting computers inside a building. Not for use in risers or plenums. Low capacitance. All conductors straight wired for connecting serial output of computer to a switch box. Male screw locks. Perfect for high EMI/RFI environments.
SERIAL CABLE ASSEMBLY; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:-; Product Range:- RoHS Compliant: No
Black Box | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | EMN25C-0025-MF | 02C0409 |
Product Name | 25-ft RS232 Shielded Cable Metal Hood DB25 M/F 25-Conductor | Serial Cable Assembly; Connector Type A Black Box |
Product Type | Patch; Serial |