Black Box Datasheets for Access Points
Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure.
Access Points: Learn more
| Product Name | Notes |
|---|---|
| Operates at speeds up to 300 Mbps. Reduces "dead spots" within the wireless coverage area. Even inexperienced users can set up a network environment within minutes. Compatible with IEEE 802.11b/g/n... | |
| When you need secure, robust wireless data transmissions, this is the access point to choose. Because it operates at 5-Ghz and 300-Mbps, it easily transmits high-definition video from security and... | |
| When you need secure, robust wireless data transmissions, this is the subscriber unit to choose. Because it operates at 5Ghz and 300Mbps, it easily transmits high-definition video from security and... |