Black Box Datasheets for Wire, Cable, and Connector Tools
Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more
| Product Name | Notes |
|---|---|
| Crimp a shielded plug to a CAT6A shielded cable. Terminate large 23AWG cable with diameters up to 7.5 mm. | |
| Features a tension loop and adjustment screw to control blade penetration. Slits and strips twisted-pair and flat satin cable. | |
| Features precision cast crimping dies, and a built-in wire cutter and stripper for silver satin. Constructed of an all-steel frame with rust-resistant black oxide finish. | |
| For custom pinning V.35 and M/50 connectors. | |
| Get a uniform crimp each time with the ratcheted, straight-action motion. Features precision cast crimping dies, and a built-in wire cutter and stripper for silver satin cable. Constructed of an... | |
| Get professional results with minimal effort. | |
| Heavy duty, self-adjusting wire stripping and cutting tool. | |
| Precision blade will not deform cable. | |
| Replacement dies for the Universal RJ Crimp Tool | |
| Strip and cut wire from 30 to 13 AWG. | |
| Strip coax cable quickly. | |
| Strip RG-6 and RG-59 cable. | |
| Strip twisted-pair cable perfectly with one turn. Designed so it won't knick the cable conductors. No adjustments are necessary. Built tough high-impact plastic. Long-life blade. Super easy to use. | |
| Strip UTP cable. | |
| The coax (video) replaceable cassette blades are pre-set so no adjustments are necessary. The tool is adjustable to accommodate a wide range of twisted-pair and audio cables, including round telephone... | |
| The versatile tool for RJ crimping. | |
| This tool ensures accurate D-style crimping. | |
| Use one stripping tool for multiple types of cable. | |
| Use to terminate CAT6A UTP cables with diameters of 8.3 mm or up to 8.8 mm. Use with Black Box's CAT6A Modular Plugs. | |
| Used to cut BasketPAC Cable Tray sections and splice bars during installation This side-action bolt cutter is a must-have for your BasketPAC installers Offer a comfortable grip with its coated... | |
| Wire stripper for individual conductors. Capable of stripping wires ranging from 8AWG solid to 22AWG stranded. Guaranteed for life. |