Black Box 4ft Telephone Cable Straight-Pin RJ11 6-Wire EL06MS-04

Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet
Description
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4ft Telephone Cable Straight-Pin RJ11 6-Wire - EL06MS-04 - Black Box
Lawrence, PA, USA
4ft Telephone Cable Straight-Pin RJ11 6-Wire
EL06MS-04
4ft Telephone Cable Straight-Pin RJ11 6-Wire EL06MS-04
High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!

Supplier's Site
Modular Cable, Rj11, 6Way, 4Ft, Gray; Connector Type A Black Box - 01C0365 - Newark, An Avnet Company
Chicago, IL, United States
Modular Cable, Rj11, 6Way, 4Ft, Gray; Connector Type A Black Box
01C0365
Modular Cable, Rj11, 6Way, 4Ft, Gray; Connector Type A Black Box 01C0365
MODULAR CABLE, RJ11, 6WAY, 4FT, GRAY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Body Material:Satin, PVC; Cable Length:4ft RoHS Compliant: No

MODULAR CABLE, RJ11, 6WAY, 4FT, GRAY; Connector Type A:RJ11 Plug; Connector Type B:RJ11 Plug; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Grey; Product Range:-; Body Material:Satin, PVC; Cable Length:4ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Black Box Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number EL06MS-04 01C0365
Product Name 4ft Telephone Cable Straight-Pin RJ11 6-Wire Modular Cable, Rj11, 6Way, 4Ft, Gray; Connector Type A Black Box
Application Telecommunications
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details