Black Box Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Features a tension loop and adjustment screw to control blade penetration. Slits and strips twisted-pair and flat satin cable. | |
| Heavy duty, self-adjusting wire stripping and cutting tool. | |
| Strip and cut wire from 30 to 13 AWG. | |
| Strip coax cable quickly. | |
| Strip RG-6 and RG-59 cable. | |
| Strip twisted-pair cable perfectly with one turn. Designed so it won't knick the cable conductors. No adjustments are necessary. Built tough high-impact plastic. Long-life blade. Super easy to use. | |
| Strip UTP cable. | |
| The coax (video) replaceable cassette blades are pre-set so no adjustments are necessary. The tool is adjustable to accommodate a wide range of twisted-pair and audio cables, including round telephone... | |
| Use one stripping tool for multiple types of cable. | |
| Wire stripper for individual conductors. Capable of stripping wires ranging from 8AWG solid to 22AWG stranded. Guaranteed for life. |